Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
092766-000,
6-1198925-8 |
Prices starting from US$55.65
Distributor | Stock | ||
---|---|---|---|
Newark
from US$113.27
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$116.35
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$98.40
|
10
in stock
|
Buy Now | |
Farnell
from US$198.14
|
8
in stock
|
Buy Now | |
Avnet America
from US$55.65
|
-
|
Buy Now | |
Distrelec
from US$90.11
|
-
|
Buy Now | |
Sager
from US$61.90
|
-
|
Buy Now |
Material Systems Code | 300 |
---|---|
Material | Flexible Fluoropolymer |
Material Code | 55 |
Adhesive Pre-Coat | No |
Lipped | Yes |
Molded Part Shape Code | 202 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Options | S1255-04 Separate Adhesive |
Molded Part Shape | Straight |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Heat Shrink Cable Boots & End Caps 202G611-55-0 |Raychem Te Connectivity 092766-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps 202G611-55-0 | Rapid Electronics |
HEAT SHRINK BOOTS | Farnell |
Cable Accessories Boot Fluoropolymer Black | Avnet America |
TE Connectivity 202G611-55-0 Heat Shrink Cable Boots & E | Distrelec |
Heat Shrink Cable Boots & End Caps 202G611-55-0 | Sager |
Where can I find additional details, specifications and documents for a 092766-000?
Additional datasheets, footprints and schematics for 092766-000 are listed on our Part Details page. You can also find images and similar parts to 092766-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 092766-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 092766-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 092766-000 fall under?
The 092766-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 092766-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 092766-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 092766-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 092766-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 092766-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 092766-000 often in real-time on the comparison pages.
What if I can't find stock of 092766-000?
You can fill out our help required form which you can use to request a quote for 092766-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.