0924880003

Harnessing

> Interconnect Devices

> SolderSleeve Shield Terminators

distributor space
Organise Price Comparison Results by
Distributor Statistics for 0924880003
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 0924880003
Series Information for 0924880003 - TE Connectivity
  • Status: Active
  • Aliases: 0924880003, 1-1190678-0
  • Product Code: B940
  • Global Product Line: 584
  • GPL Description: Aerospace Defense & Marine

Description

S02-10-R-3CS927

Specifications

Lead Color:
Orange
Lead Plating Material:
Tin
Lead Stranding:
Stranded
Pre-Installed Lead Type:
55A0111
Pre-Installed Lead:
Yes
Overall Length:
19.1mm, .75in
Dielectric Outside Diameter (Max):
2.5mm, .1in
Jacket Outside Diameter:
.275in, 7mm
Recovered Inside Diameter (Max):
4.3mm, .17in
Expanded Inside Diameter (Min):
.275in, 7mm
Pre-Installed Lead Wire Size:
22AWG, 754CMA, .38mm²
Shield Outside Diameter (Min):
.17in, 4.3mm
Government Qualified:
Yes
MIL/NAS Specification (MIL-S-83519, NAS-1747):
AS83519/2
Splice Type:
Shield Terminator
Product Type:
Shield Terminator
Temperature Indicator:
Yes
Temperature Indicator Type:
Thermochromic
Termination Method:
Solder
Wire Temperature (Max):
105°C
Resistance Properties:
Immersion Protection

Compatibility

  • Compatible Parts: CJ2087-000
  • Lead free solder process: Not applicable for solder process capability