Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 92mm |
External Depth | 32mm |
Noise Rating | 59dBA |
Flow Rate - Imperial | 105.94cu.ft/min |
Flow Rate - Metric | 3m³/min |
Bearing Type | Ball |
DC Fans DC Axial Fan, 92x92x32mm, 24VDC, 105.9CFM, Rib Mount, Ball, Lead Wires, IP69K | Sager |
Axial Fan, 92Mm, 24Vdc, 105.94Cfm, 59Db | Newark Electronics |
AXIAL FAN, 92MM, 24VDC, 105.94CFM, 59DB | element14 |
Where can I find additional details, specifications and documents for a 09232VA-24R-CAS-0?
Additional datasheets, footprints and schematics for 09232VA-24R-CAS-0 are listed on our Part Details page. You can also find images and similar parts to 09232VA-24R-CAS-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09232VA-24R-CAS-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09232VA-24R-CAS-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09232VA-24R-CAS-0 fall under?
The 09232VA-24R-CAS-0 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 09232VA-24R-CAS-0 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09232VA-24R-CAS-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 09232VA-24R-CAS-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09232VA-24R-CAS-0 have stock available?
Authorised distributors including Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09232VA-24R-CAS-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09232VA-24R-CAS-0 often in real-time on the comparison pages.
What if I can't find stock of 09232VA-24R-CAS-0?
You can fill out our help required form which you can use to request a quote for 09232VA-24R-CAS-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.