Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.91
|
173
in stock
|
Buy Now | |
TTI Europe
from US$2.65
|
1,400
in stock
|
Buy Now | |
Future Electronics
from US$2.74
|
1,103
in stock
|
Buy Now | |
Newark Electronics
from US$3.42
|
957
in stock
|
Buy Now | |
element14
from US$4.12
|
957
in stock
|
Buy Now | |
Farnell
from US$3.04
|
957
in stock
|
Buy Now | |
Powell Electronics
from US$2.61
|
2
in stock
|
Buy Now | |
RS Americas
from US$2.74
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
No. of Contacts | 48Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
Material | Glass Filled Polyester |
Mating Force | 90N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -65°C |
Pin Length | 4mm |
Standard | VG95324 / DIN53480 / IEC112 |
Termination Method | Solder |
Working Voltage | 250V |
DIN-SIGNAL 2C048FS-4,5C1-2 | TTI Europe |
48 Position Triple Row Solder Tail Straight 2.54 mm Female DIN Connector | Future Electronics |
Socket, Din41612, C/2, 48Way | Newark Electronics |
SOCKET, DIN41612, C/2, 48WAY | element14 |
48 way DIN41612 1/2 C socket,4mm | RS |
Backplane Connectors, Wt 7.68 g, 48 Contacts, DIN 41612 Series | HARTING 09232486825 | RS Americas |
DIN-Signal 2C048FS-4,5C1-2 | Boersig |
Where can I find additional details, specifications and documents for a 0923 248 6825?
Additional datasheets, footprints and schematics for 0923 248 6825 are listed on our Part Details page. You can also find images and similar parts to 0923 248 6825 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0923 248 6825 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0923 248 6825 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0923 248 6825 fall under?
The 0923 248 6825 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0923 248 6825 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0923 248 6825 you can contact the distributor directly for product support, shipping queries etc.
Is the 0923 248 6825 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0923 248 6825 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0923 248 6825.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0923 248 6825 often in real-time on the comparison pages.
What if I can't find stock of 0923 248 6825?
You can fill out our help required form which you can use to request a quote for 0923 248 6825 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.