09225SS-12Q-AT-D0 Fans & Cooling Devices by NMB Technologies Corporation

AXIAL FAN 92MM 12VDC 64.92CFM 40DB

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$6.52


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$9.96
22
Buy Now
Logo for element14 element14 US$7.33
22
Buy Now
Logo for Future Electronics Future Electronics US$8.14
-
Buy Now
Logo for Sager Sager US$6.52
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 12VDC
Current Type DC
Fan Frame Size 92mm
External Depth 25mm
Noise Rating 40dB
Flow Rate - Imperial 64.92cu.ft/min
Flow Rate - Metric 1.84m³/min
Bearing Type Sleeve

Alternative Descriptions

Axial Fan, 92Mm, 12Vdc, 64.92Cfm, 40Db | Newark Electronics
AXIAL FAN, 92MM, 12VDC, 64.92CFM, 40DB | element14
92 x 92 x 25 mm 3900 RPM 65 CFM 12 V 2 Wire Sleeve Bearing Fan | Future Electronics
DC Fans DC Axial Fan, 92x92x25mm, 12VDC, 65CFM, Rib Mount, Sleeve, 3-Lead Wires, Tach | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09225SS-12Q-AT-D0?

Additional datasheets, footprints and schematics for 09225SS-12Q-AT-D0 are listed on our Part Details page. You can also find images and similar parts to 09225SS-12Q-AT-D0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09225SS-12Q-AT-D0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09225SS-12Q-AT-D0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09225SS-12Q-AT-D0 fall under?

The 09225SS-12Q-AT-D0 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 09225SS-12Q-AT-D0 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09225SS-12Q-AT-D0 you can contact the distributor directly for product support, shipping queries etc.

Is the 09225SS-12Q-AT-D0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 09225SS-12Q-AT-D0 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Sager have stock available or on a lead time for 09225SS-12Q-AT-D0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09225SS-12Q-AT-D0 often in real-time on the comparison pages.

What if I can't find stock of 09225SS-12Q-AT-D0?

You can fill out our help required form which you can use to request a quote for 09225SS-12Q-AT-D0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay