| Status: | Unknown |
|---|---|
| Series: | Type 2B Series |
| RoHS: | Unknown |
Prices starting from US$1.72
| Distributor | Stock | ||
|---|---|---|---|
|
RS
from US$2.53
|
1,020
in stock
|
Buy Now |
|
TTI Europe
from US$2.56
|
1,020
in stock
|
Buy Now |
|
Maritex
from US$3.76
|
1,000
in stock
|
Buy Now |
|
Newark Electronics
from US$3.43
|
812
in stock
|
Buy Now |
|
TTI Asia
from US$3.60
|
500
in stock
|
Buy Now |
|
TME
from US$2.48
|
349
in stock
|
Buy Now |
|
RS Americas
from US$1.72
|
18
in stock
|
Buy Now |
|
CoreStaff
from US$3.06
|
17
in stock
|
Buy Now |
|
Powell Electronics
from US$13.14
|
13
in stock
|
Buy Now |
|
Boersig
-
|
1,486
in stock
|
Buy Now |
|
Future Electronics
from US$2.28
|
0
in stock
|
Buy Now |
|
Conrad
from US$2.88
|
0
in stock
|
Buy Now |
|
TTI Americas
from US$2.35
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$2.78
|
0
in stock
|
Buy Now |
|
Heilind Electronics Europe
from US$2.75
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$2.31
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | Type 2B Series |
|---|---|
| No. of Contacts | 32Contacts |
| Gender | Plug |
| Pitch Spacing | 2.54mm |
| No. of Rows | 2 Row, 2Rows |
| Rows Loaded | a + b |
| Contact Plating | Gold Plated Contacts |
| Contact Material | Copper |
| No. of Mating Cycles | 400 |
| SVHC | No SVHC (15-Jan-2018) |
| Contact Termination | Solder |
| Contact Termination Type | Solder |
| Current Rating | 2A |
| Flammability Rating | UL94V-0 |
| Lead Spacing | 2.54mm |
| Material | Glass Filled Polyester |
| Mating Force | 90N |
| Operating Temperature Max | 125°C |
| Operating Temperature Min | -65°C |
| Pin Length | 3mm |
| Standard | VG95324 / DIN53480 / IEC112 |
| Termination Method | Solder |
| Working Voltage | 250V |
| 32 way 2 row DIN41612 1/2 B plug | RS |
| DIN-SIGNAL 2B032MS-3,0C1-2 | TTI Europe |
| Plug, Din41612, R/A, 2B, 32Way | Newark Electronics |
| DIN 2B MALE ANGLED 32PIN, | TTI Asia |
| Connector: DIN 41612 | TME |
| 32 WAY 2 ROW DIN41612 1/2 B PLUG | RS Americas |
| DIN-Signal 2B032MS-3,0C1-2 | Boersig |
| 32 Position Double Row 2.54 mm Right Angled Solder Tail Male DIN Connector | Future Electronics |
| HARTING 09221326921 Messerleiste Anzahl Reihen 2 1 St. | Conrad |
| DIN 32P MA WAVE SOLDERING | TTI Americas |
Where can I find additional details, specifications and documents for a 09 22 132 6921?
Additional datasheets, footprints and schematics for 09 22 132 6921 are listed on our Part Details page. You can also find images and similar parts to 09 22 132 6921 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 22 132 6921 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 22 132 6921 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 22 132 6921 fall under?
The 09 22 132 6921 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 22 132 6921 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 22 132 6921 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 22 132 6921 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 22 132 6921 have stock available?
Authorised distributors including RS, TTI Europe, Maritex, Newark Electronics and TTI Asia have stock available or on a lead time for 09 22 132 6921.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 22 132 6921 often in real-time on the comparison pages.
What if I can't find stock of 09 22 132 6921?
You can fill out our help required form which you can use to request a quote for 09 22 132 6921 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.