Status: | Unknown |
---|---|
Series: | Jewel MagSnap Series |
RoHS: | Unknown |
Lead Length | 1.83m |
---|---|
Ground Cord Colour | Black |
Ground Terminals | Snap |
End To Ground Resistance | 1Mohm |
Product Range | Jewel MagSnap Series |
SVHC | No SVHC (15-Jan-2018) |
GROUND CORD, ELASTIC COIL, 6FT, BLACK | Farnell |
Ground Cord, Elastic Coil, 6Ft, Black | Newark Electronics |
Wrist Strap | RS Americas |
Woodhead POW-R-MITE Industrial Duty Cable Reel 16/6 SOW 13.72m Cord Length | Avnet America |
Where can I find additional details, specifications and documents for a 09206?
Additional datasheets, footprints and schematics for 09206 are listed on our Part Details page. You can also find images and similar parts to 09206 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09206 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09206 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09206 fall under?
The 09206 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 09206 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09206 you can contact the distributor directly for product support, shipping queries etc.
Is the 09206 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09206 have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, RS and RS Americas have stock available or on a lead time for 09206.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09206 often in real-time on the comparison pages.
What if I can't find stock of 09206?
You can fill out our help required form which you can use to request a quote for 09206 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.