Status: | Unknown |
---|---|
Series: | JEWEL MagSnap Series |
RoHS: | Unknown |
Wrist Band Type | Adjustable |
---|---|
Circumference Max | 13" |
Lead Length | 6ft |
Wristband Colour | Grey |
Ground Terminals | Stud |
Product Range | JEWEL MagSnap Series |
SVHC | No SVHC (15-Jan-2018) |
GROUND CORD, ELASTIC COIL, 6FT, BLACK | element14 |
Adj Elastic Wrist Strap, 6Ft, Grey | Newark Electronics |
Wrist Strap | RS Americas |
ADJ ELASTIC WRIST STRAP, 6FT, GREY | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
STRNGLT W/5012-3 CORD ALL BLK 14W47BLK | Avnet America |
Where can I find additional details, specifications and documents for a 09202?
Additional datasheets, footprints and schematics for 09202 are listed on our Part Details page. You can also find images and similar parts to 09202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09202 fall under?
The 09202 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 09202 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09202 you can contact the distributor directly for product support, shipping queries etc.
Is the 09202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09202 have stock available?
Authorised distributors including element14, Newark Electronics, RS, RS Americas and Farnell have stock available or on a lead time for 09202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09202 often in real-time on the comparison pages.
What if I can't find stock of 09202?
You can fill out our help required form which you can use to request a quote for 09202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.