Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Prices starting from US$3.37
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 64Contacts |
Gender | Receptacle |
Product Range | SEK 18 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BS BT DIN F MIL Spec NFC |
Colour | Grey |
Connector Mounting Orientation | Cable |
Contact Current Rating | 1A |
Contact Resistance | 20mohm |
Contact Termination | IDC / IDT |
Flammability Rating | UL94V-0 |
IDC Cable Pitch | 0.05" |
Insulation Resistance | 1Gohm |
Lead Spacing | 2.54mm |
No. of Mating Cycles | 100 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Row Pitch | 2.54mm |
Termination Method | IDC |
Voltage Rating V DC | 350V |
Voltage Rating VAC | 350V |
Withstand Voltage | 1050V |
IDC connector 64-pin F | RS |
Wire-To-Board Connector, Without Strain Relief, Sek 18 Series, Idc/Idt, Receptacle, 64, 2.54 Mm Rohs Compliant: Yes |Harting 09 18 564 7803 | Newark Electronics |
SOCKET, IDC, W/O S/RELIEF, 64WAY | element14 |
Right Angle Cable Mount IDC Connector Socket, 64 Way, 2 Row, 2.54mm Pitch | HARTING 09185647803 | RS Americas |
SEK-18 SV FE TYPA 64P PL3 | TTI Europe |
Where can I find additional details, specifications and documents for a 09 18 564 7803?
Additional datasheets, footprints and schematics for 09 18 564 7803 are listed on our Part Details page. You can also find images and similar parts to 09 18 564 7803 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 18 564 7803 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 18 564 7803 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 18 564 7803 fall under?
The 09 18 564 7803 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 18 564 7803 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 18 564 7803 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 18 564 7803 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 18 564 7803 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 09 18 564 7803.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 18 564 7803 often in real-time on the comparison pages.
What if I can't find stock of 09 18 564 7803?
You can fill out our help required form which you can use to request a quote for 09 18 564 7803 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.