Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Prices starting from US$3.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.47
|
55
in stock
|
Buy Now | |
Powell Electronics
from US$3.52
|
62
in stock
|
Buy Now | |
Newark Electronics
from US$5.08
|
20
in stock
|
Buy Now | |
element14
from US$5.23
|
20
in stock
|
Buy Now | |
Farnell
from US$3.93
|
20
in stock
|
Buy Now | |
Distrelec
from US$5.97
|
11
in stock
|
Buy Now | |
RS Americas
from US$3.92
|
-
|
Buy Now | |
TTI Europe
from US$3.80
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
No. of Contacts | 60Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | IDC / IDT |
Product Range | SEK 18 Series |
Contact Plating | - |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
No. of Rows | 2Rows |
Pitch Spacing | 2.54mm |
IDC connector 60-pin F | RS |
Connector, Rcpt, 60Pos, 2Row, 2.54Mm | Newark Electronics |
CONNECTOR, RCPT, 60POS, 2ROW, 2.54MM | element14 |
HARTING Multipole socket DIN 41651, 60Contacts | Distrelec |
Right Angle Cable Mount IDC Connector Socket, 60 Way, 2 Row, 2.54mm Pitch | HARTING 09185606813 | RS Americas |
SEK-18 SV FE TYPA ZGL 60P PL2 | TTI Europe |
Where can I find additional details, specifications and documents for a 09185606813?
Additional datasheets, footprints and schematics for 09185606813 are listed on our Part Details page. You can also find images and similar parts to 09185606813 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09185606813 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09185606813 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09185606813 fall under?
The 09185606813 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09185606813 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09185606813 you can contact the distributor directly for product support, shipping queries etc.
Is the 09185606813 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09185606813 have stock available?
Authorised distributors including Powell Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09185606813.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09185606813 often in real-time on the comparison pages.
What if I can't find stock of 09185606813?
You can fill out our help required form which you can use to request a quote for 09185606813 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.