09185406953 Part Information
Details for 09185406953 by Harting
Cable Leads & Connectors>Connectors>PCB Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.1100 |
10 | 2.0300 |
Stock Information
Details
Part Specifications
Pitch Spacing | 2.54mm |
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | SEK 18 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 09185406953?
Additional datasheets, footprints and schematics for 09185406953 are listed in our Part Details tab. You can also find the 09185406953 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09185406953 in the Pricing & Inventory tab next to part details. You can view 09185406953 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09185406953 fall under?
The 09185406953 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09185406953 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09185406953 you can contact the distributor directly for product support, shipping queries etc.
Is the 09185406953 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 09185406953 have stock available?
There is no stock from authorised distributors for 09185406953.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09185406953 often in real-time on the comparison pages.
What if I can't find stock of 09185406953?
You can fill out our help required form which you can use to request a quote for 09185406953 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.