Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Prices starting from US$2.20
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | SEK 18 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
HARTING Pin header DIN 41651, 40Contacts | Distrelec |
IDC connector 40-pin straight M | RS |
Connector, Header, 40Pos, 2Row, 2.54Mm | Newark Electronics |
Connector, Wt 8.52 g, 40 Contacts, SEK Standard Series | HARTING 09185406924 | RS Americas |
SEK-18 SV MA STD STR29 40P PL2 | TTI Europe |
CONNECTOR, HEADER, 40POS, 2ROW, 2.54MM | Farnell |
Where can I find additional details, specifications and documents for a 09185406924?
Additional datasheets, footprints and schematics for 09185406924 are listed on our Part Details page. You can also find images and similar parts to 09185406924 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09185406924 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09185406924 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09185406924 fall under?
The 09185406924 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09185406924 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09185406924 you can contact the distributor directly for product support, shipping queries etc.
Is the 09185406924 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09185406924 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 09185406924.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09185406924 often in real-time on the comparison pages.
What if I can't find stock of 09185406924?
You can fill out our help required form which you can use to request a quote for 09185406924 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.