Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 34Contacts |
Gender | Header |
Product Range | SEK 18 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Connector SEK-18 solder 34-way | RS |
Connector Header Through Hole 34 position 0.100 (2.54mm)" | Future Electronics |
SEK Series,2.54mm Pitch 34 Way 2 Row Straight PCB Header, Solder Term,1A | HARTING 09185346902 | RS Americas |
SEK-18 SV MA STD STR45 RLG | TTI Europe |
CONNECTOR, HEADER, 34POS, 2ROW, 2.54MM | Farnell |
SEK-18 SV MA STD STR45 RLG 34P PL2 | Boersig |
Where can I find additional details, specifications and documents for a 09185346902?
Additional datasheets, footprints and schematics for 09185346902 are listed on our Part Details page. You can also find images and similar parts to 09185346902 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09185346902 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09185346902 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09185346902 fall under?
The 09185346902 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09185346902 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09185346902 you can contact the distributor directly for product support, shipping queries etc.
Is the 09185346902 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09185346902 have stock available?
Authorised distributors including RS, Future Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for 09185346902.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09185346902 often in real-time on the comparison pages.
What if I can't find stock of 09185346902?
You can fill out our help required form which you can use to request a quote for 09185346902 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.