Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.91
|
211
in stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
1,851
in stock
|
Buy Now | |
TTI Europe
from US$1.44
|
1,400
in stock
|
Buy Now | |
element14
from US$2.32
|
1,358
in stock
|
Buy Now | |
Farnell
from US$1.87
|
1,358
in stock
|
Buy Now | |
Heilind Electronics
from US$2.00
|
534
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.00
|
160
in stock
|
Buy Now | |
Future Electronics
from US$1.27
|
100
in stock
|
Buy Now | |
RS Americas
from US$1.56
|
60
in stock
|
Buy Now | |
Boersig
-
|
639
in stock
|
Buy Now | |
Sorelec
-
|
200
in stock
|
Buy Now | |
Distrelec
from US$2.37
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Receptacle |
Product Range | SEK 18 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BS BT DIN F MIL Spec NFC |
Colour | Grey |
Connector Mounting Orientation | Cable |
Connector Type | - |
Contact Current Rating | 1A |
Contact Resistance | 20mohm |
Contact Termination | IDC / IDT |
Flammability Rating | UL94V-0 |
IDC Cable Pitch | 0.05" |
Insulation Resistance | 1Gohm |
Insulator Material | PBT (Polybutylene Terephthalate) Glass Filled |
Lead Spacing | 2.54mm |
No. of Mating Cycles | 200 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Polarisation Type | Bump/Clip |
Row Pitch | 2.54mm |
Termination Method | IDC |
Voltage Rating V DC | 350V |
Voltage Rating VAC | 350V |
Withstand Voltage | 1050V |
Wire-Board Connector, Female, 26 Position, 2.54Mm | Newark Electronics |
HE10 FEM DROIT 26CTS,AVEC | TTI Europe |
CONNECTOR, RECEPTACLE, IDC, 2.54MM, 26P | element14 |
SEK-18 SV FE TYPA ZGL 26P PL2 | Heilind Electronics |
26 way bump skt w/strain relief,1A | RS |
SEK Series 2 Row 26 Position 2.54 mm Strain Relief IDC Female Receptacle | Future Electronics |
Right Angle Cable Mount IDC Connector Socket 26 Way 2 Row 2.54mm Pitch | HARTING 09185266813 | RS Americas |
SEK-18 SV FE TYPA ZGL 26P PL2 | Boersig |
HARTING Multipole socket DIN 41651, 26Contacts | Distrelec |
Where can I find additional details, specifications and documents for a 0918 526 6813?
Additional datasheets, footprints and schematics for 0918 526 6813 are listed on our Part Details page. You can also find images and similar parts to 0918 526 6813 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0918 526 6813 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0918 526 6813 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0918 526 6813 fall under?
The 0918 526 6813 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0918 526 6813 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0918 526 6813 you can contact the distributor directly for product support, shipping queries etc.
Is the 0918 526 6813 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0918 526 6813 have stock available?
Authorised distributors including Newark Electronics, TTI Europe, element14, Farnell and Heilind Electronics have stock available or on a lead time for 0918 526 6813.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0918 526 6813 often in real-time on the comparison pages.
What if I can't find stock of 0918 526 6813?
You can fill out our help required form which you can use to request a quote for 0918 526 6813 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.