Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.75 |
112
|
Buy Now | |
TTI Europe | US$1.70 |
8,300
|
Buy Now | |
element14 | US$2.37 |
310
|
Buy Now | |
Farnell | US$1.72 |
310
|
Buy Now | |
Transfer Multisort Elektronik | US$1.45 |
112
|
Buy Now | |
Newark Electronics | US$1.62 |
45
|
Buy Now | |
Boersig | - |
10,991
|
Buy Now | |
Future Electronics | US$1.19 |
-
|
Buy Now | |
RS Americas | US$1.55 |
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Receptacle |
Product Range | SEK 18 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | Cable |
Contact Termination | IDC / IDT |
Termination Method | IDC |
SEK-18 SV FE TYPA 26P PL2 | TTI Europe |
SOCKET, IDC, 26WAY | element14 |
26way bump skt w/o strain relief1A | RS |
Plug | Transfer Multisort Elektronik |
Connector, Rcpt, 26Pos, 2Row, 2.54Mm | Newark Electronics |
26 Position Rectangular Receptacle Connector IDC 26-28 AWG | Future Electronics |
Right Angle Cable Mount IDC Connector Socket, 26 Way, 2 Row, 2.54mm Pitch | HARTING 09185266803 | RS Americas |
Where can I find additional details, specifications and documents for a 09 18 526 6803?
Additional datasheets, footprints and schematics for 09 18 526 6803 are listed on our Part Details page. You can also find images and similar parts to 09 18 526 6803 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 18 526 6803 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 18 526 6803 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 18 526 6803 fall under?
The 09 18 526 6803 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 18 526 6803 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 18 526 6803 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 18 526 6803 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 18 526 6803 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 09 18 526 6803.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 18 526 6803 often in real-time on the comparison pages.
What if I can't find stock of 09 18 526 6803?
You can fill out our help required form which you can use to request a quote for 09 18 526 6803 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.