Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.14
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.79
|
65
in stock
|
Buy Now | |
element14
from US$3.03
|
65
in stock
|
Buy Now | |
Farnell
from US$2.10
|
65
in stock
|
Buy Now | |
Future Electronics
from US$1.70
|
6
in stock
|
Buy Now | |
RS Americas
from US$1.78
|
-
|
Buy Now | |
TTI Europe
from US$1.67
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Product Range | SEK 18 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Connector, Header, 20Pos, 2Row, 2.54Mm | Newark Electronics |
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM | element14 |
Connector Header Through Hole, Right Angle 20 position 0.100 (2.54mm) | Future Electronics |
IDC connector 20-pin angled M | RS |
SEK 18 Series,2.54mm Pitch 20 Way 2 Row Right Angle PCB Header, Solder Term,1A | HARTING 09185206913 | RS Americas |
SEK-18 SV MA STD ANG29 RKZ 20P | TTI Europe |
SEK-18 SV MA STD ANG29 RKZ 20P PL2 | Boersig |
Where can I find additional details, specifications and documents for a 09185206913?
Additional datasheets, footprints and schematics for 09185206913 are listed on our Part Details page. You can also find images and similar parts to 09185206913 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09185206913 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09185206913 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09185206913 fall under?
The 09185206913 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09185206913 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09185206913 you can contact the distributor directly for product support, shipping queries etc.
Is the 09185206913 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09185206913 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for 09185206913.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09185206913 often in real-time on the comparison pages.
What if I can't find stock of 09185206913?
You can fill out our help required form which you can use to request a quote for 09185206913 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.