Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.91
|
71
in stock
|
Buy Now | |
Chip One Stop
from US$2.09
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$2.53
|
9
in stock
|
Buy Now | |
element14
from US$2.61
|
9
in stock
|
Buy Now | |
Farnell
from US$1.83
|
9
in stock
|
Buy Now | |
Future Electronics
from US$1.59
|
-
|
Buy Now | |
RS Americas
from US$1.66
|
-
|
Buy Now | |
TTI Europe
from US$1.64
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | SEK 18 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
IDC connector 16-pin angled M | RS |
Connector, Header, 16Pos, 2Row, 2.54Mm | Newark Electronics |
CONNECTOR, HEADER, 16POS, 2ROW, 2.54MM | element14 |
Headers Wire Housings SEK-18 SV ML STD ANG29 RKZ 16P PL2 | Future Electronics |
SEK 18 Series,2.54mm Pitch 16 Way 2 Row Right Angle PCB Header, Solder Term,1A | HARTING 09185166913 | RS Americas |
SEK-18 SV MA STD ANG29 RKZ 16P | TTI Europe |
SEK-18 SV MA STD ANG29 RKZ 16P PL2 | Boersig |
Where can I find additional details, specifications and documents for a 09185166913?
Additional datasheets, footprints and schematics for 09185166913 are listed on our Part Details page. You can also find images and similar parts to 09185166913 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09185166913 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09185166913 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09185166913 fall under?
The 09185166913 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09185166913 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09185166913 you can contact the distributor directly for product support, shipping queries etc.
Is the 09185166913 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09185166913 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09185166913.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09185166913 often in real-time on the comparison pages.
What if I can't find stock of 09185166913?
You can fill out our help required form which you can use to request a quote for 09185166913 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.