Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.25
|
161
in stock
|
Buy Now | |
TTI Europe
from US$1.16
|
4,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.16
|
686
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
666
in stock
|
Buy Now | |
element14
from US$1.87
|
666
in stock
|
Buy Now | |
Farnell
from US$1.22
|
666
in stock
|
Buy Now | |
Boersig
-
|
16,975
in stock
|
Buy Now | |
Future Electronics
from US$1.14
|
-
|
Buy Now | |
RS Americas
from US$1.20
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Receptacle |
Product Range | SEK 18 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | Cable |
Contact Termination | IDC / IDT |
Termination Method | IDC |
SEK-18 SV FE TYPA 16P PL2 | TTI Europe |
Plug | Transfer Multisort Elektronik |
Wire-To-Board Connector, Sek 18 Series, Idc/Idt, Receptacle, 16, 2.54 Mm, Gold Plated Contacts Rohs Compliant: Yes |Harting 09 18 516 6803 | Newark Electronics |
SOCKET, IDC, 16WAY | element14 |
16way bump skt w/o strain relief1A | RS |
16¦ Position Socket Receptacle Board Mount | Future Electronics |
Right Angle Cable Mount IDC Connector Socket, 16 Way, 2 Row, 2.54mm Pitch | HARTING 09185166803 | RS Americas |
Where can I find additional details, specifications and documents for a 09 18 516 6803?
Additional datasheets, footprints and schematics for 09 18 516 6803 are listed on our Part Details page. You can also find images and similar parts to 09 18 516 6803 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 18 516 6803 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 18 516 6803 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 18 516 6803 fall under?
The 09 18 516 6803 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 18 516 6803 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 18 516 6803 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 18 516 6803 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 18 516 6803 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09 18 516 6803.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 18 516 6803 often in real-time on the comparison pages.
What if I can't find stock of 09 18 516 6803?
You can fill out our help required form which you can use to request a quote for 09 18 516 6803 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.