Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | SEK 18 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
16 position 0.100 (2.54mm) Header Through Hole Connector" | Future Electronics |
Headers, SEK-18 SV ML LP STR29 16P AU0.76 | HARTING 09185165324 | RS Americas |
SEK-18 SV MA LP STR29 16P PLS4 | TTI Europe |
CONNECTOR, HEADER, 16POS, 2ROW, 2.54MM | Farnell |
Where can I find additional details, specifications and documents for a 09185165324?
Additional datasheets, footprints and schematics for 09185165324 are listed on our Part Details page. You can also find images and similar parts to 09185165324 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09185165324 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09185165324 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09185165324 fall under?
The 09185165324 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09185165324 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09185165324 you can contact the distributor directly for product support, shipping queries etc.
Is the 09185165324 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09185165324 have stock available?
Authorised distributors including Future Electronics, RS Americas, element14, TTI Europe and Farnell have stock available or on a lead time for 09185165324.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09185165324 often in real-time on the comparison pages.
What if I can't find stock of 09185165324?
You can fill out our help required form which you can use to request a quote for 09185165324 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.