Status: | Unknown |
---|---|
Series: | SEK Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.71
|
1,500
in stock
|
Buy Now | |
Conrad
from US$2.20
|
88
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
15
in stock
|
Buy Now | |
element14
from US$1.60
|
15
in stock
|
Buy Now | |
Farnell
from US$1.26
|
15
in stock
|
Buy Now | |
Future Electronics
from US$1.16
|
-
|
Buy Now | |
RS Americas
from US$1.03
|
-
|
Buy Now | |
TTI Europe
from US$1.05
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Receptacle |
Product Range | SEK Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
SEK 18 SV FE TYPA ANS 14P PL2 | RS |
No. of rows 2 | Conrad |
Connector, Rcpt, 14Pos, 2Row, 2.54Mm | Newark Electronics |
CONNECTOR, RCPT, 14POS, 2ROW, 2.54MM | element14 |
14 Position 2.54mm Pitch Receptacle Wire to Board Connector | Future Electronics |
Headers, SEK 18 SV FE TYPA ANS 14P PL2 | HARTING 09185146804 | RS Americas |
Where can I find additional details, specifications and documents for a 09185146804?
Additional datasheets, footprints and schematics for 09185146804 are listed on our Part Details page. You can also find images and similar parts to 09185146804 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09185146804 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09185146804 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09185146804 fall under?
The 09185146804 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09185146804 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09185146804 you can contact the distributor directly for product support, shipping queries etc.
Is the 09185146804 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09185146804 have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09185146804.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09185146804 often in real-time on the comparison pages.
What if I can't find stock of 09185146804?
You can fill out our help required form which you can use to request a quote for 09185146804 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.