Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.83
|
120
in stock
|
Buy Now | |
TTI Europe
from US$1.53
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.63
|
437
in stock
|
Buy Now | |
element14
from US$2.37
|
437
in stock
|
Buy Now | |
Farnell
from US$1.56
|
437
in stock
|
Buy Now | |
Boersig
-
|
10
in stock
|
Buy Now | |
RS Americas
from US$1.38
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | SEK 18 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
HE10 MALE DROIT 10CTS, 2, | TTI Europe |
Connector, Header, 10Pos, 2Row, 2.54Mm | Newark Electronics |
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM | element14 |
IDC connector 10-pin straight M | RS |
SEK-18 SV MA STD STR29 RKZ 10P PL2 | Boersig |
SEK 18 Series,2.54mm Pitch 10 Way 2 Row Straight PCB Header, Solder Term,1A | HARTING 09185106914 | RS Americas |
Where can I find additional details, specifications and documents for a 09185106914?
Additional datasheets, footprints and schematics for 09185106914 are listed on our Part Details page. You can also find images and similar parts to 09185106914 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09185106914 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09185106914 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09185106914 fall under?
The 09185106914 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09185106914 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09185106914 you can contact the distributor directly for product support, shipping queries etc.
Is the 09185106914 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09185106914 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 09185106914.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09185106914 often in real-time on the comparison pages.
What if I can't find stock of 09185106914?
You can fill out our help required form which you can use to request a quote for 09185106914 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.