Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.98 |
24
|
Buy Now | |
Farnell | US$1.10 |
19,759
|
Buy Now | |
Newark Electronics | US$0.91 |
18,969
|
Buy Now | |
element14 | US$1.50 |
18,969
|
Buy Now | |
RS Americas | US$0.90 |
100
|
Buy Now | |
Transfer Multisort Elektronik | US$0.92 |
22
|
Buy Now | |
Future Electronics | US$0.86 |
-
|
Buy Now | |
TTI Europe | US$0.87 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | SEK 18 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BS BT DIN F MIL Spec NFC |
Colour | Grey |
Connector Mounting Orientation | Cable |
Contact Current Rating | 1A |
Contact Resistance | 20mohm |
Contact Termination | IDC / IDT |
Flammability Rating | UL94V-0 |
IDC Cable Pitch | 0.05" |
Insulation Resistance | 1Gohm |
No. of Mating Cycles | 100 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Row Pitch | 2.54mm |
Termination Method | IDC |
Voltage Rating VAC | 350V |
Withstand Voltage | 1050V |
RECEPTACLE, IDC, 2.54MM, S/RELIEF, 6WAY | Farnell |
Wire-To-Board Connector, With Strain Relief, Sek 18 Series, Idc/Idt, Receptacle, 6, 2.54 Mm Rohs Compliant: Yes |Harting 09185067813 | Newark Electronics |
Right Angle Cable Mount IDC Connector Socket, 6 Way, 2 Row, 2.54mm Pitch | HARTING 09185067813 | RS Americas |
IDC connector 6-pin F | RS |
Plug | Transfer Multisort Elektronik |
Headers & Wire Housings 6P FEMALE IDC W/ STRAIN RELIEF | Future Electronics |
SEK-18 SV FE TYPA ZGL 06P PL3 | TTI Europe |
Where can I find additional details, specifications and documents for a 09185067813?
Additional datasheets, footprints and schematics for 09185067813 are listed on our Part Details page. You can also find images and similar parts to 09185067813 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09185067813 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09185067813 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09185067813 fall under?
The 09185067813 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09185067813 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09185067813 you can contact the distributor directly for product support, shipping queries etc.
Is the 09185067813 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09185067813 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS Americas and RS have stock available or on a lead time for 09185067813.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09185067813 often in real-time on the comparison pages.
What if I can't find stock of 09185067813?
You can fill out our help required form which you can use to request a quote for 09185067813 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.