Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.42
|
206
in stock
|
Buy Now | |
TTI Europe
from US$1.02
|
200
in stock
|
Buy Now | |
element14
from US$1.65
|
29
in stock
|
Buy Now | |
Farnell
from US$1.27
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
20
in stock
|
Buy Now | |
Boersig
-
|
25
in stock
|
Buy Now | |
RS Americas
from US$1.03
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | SEK 18 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
IDC connector 6-pin straight M | RS |
SEK-18 SV MA STD STR29 RLG | TTI Europe |
CONNECTOR, HEADER, 6POS, 2ROW, 2.54MM | element14 |
Connector, Header, 6Pos, 2Row, 2.54Mm | Newark Electronics |
SEK-18 SV MA STD STR29 RLG 06P PL2 | Boersig |
SEK 18 Series,2.54mm Pitch 6 Way 2 Row Straight PCB Header, Solder Term,1A | HARTING 09185066904 | RS Americas |
Where can I find additional details, specifications and documents for a 09185066904?
Additional datasheets, footprints and schematics for 09185066904 are listed on our Part Details page. You can also find images and similar parts to 09185066904 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09185066904 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09185066904 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09185066904 fall under?
The 09185066904 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09185066904 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09185066904 you can contact the distributor directly for product support, shipping queries etc.
Is the 09185066904 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09185066904 have stock available?
Authorised distributors including RS, TTI Europe, element14, Farnell and Newark Electronics have stock available or on a lead time for 09185066904.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09185066904 often in real-time on the comparison pages.
What if I can't find stock of 09185066904?
You can fill out our help required form which you can use to request a quote for 09185066904 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.