Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$1.07
|
2,100
in stock
|
Buy Now | |
Distrelec
from US$1.21
|
587
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
375
in stock
|
Buy Now | |
element14
from US$1.50
|
375
in stock
|
Buy Now | |
Farnell
from US$1.12
|
375
in stock
|
Buy Now | |
RS Americas
from US$1.58
|
352
in stock
|
Buy Now | |
RS
from US$1.30
|
147
in stock
|
Buy Now | |
Sorelec
-
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | SEK 18 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
HE10 FEM DROIT 06CTS,AVEC | TTI Europe |
HARTING Multipole socket DIN 41651, 6Contacts | Distrelec |
Connector, Rcpt, 6Pos, 2Row, 2.54Mm | Newark Electronics |
CONNECTOR, RCPT, 6POS, 2ROW, 2.54MM | element14 |
Right Angle Cable Mount IDC Connector Socket 6 Way 2 Row 2.54mm Pitch | HARTING 09185066813 | RS Americas |
IDC connector 6-pin F | RS |
6 Position 2.54 mm IDC Termination Ribbon Cable Connector | Future Electronics |
SEK-18 SV FE TYPA ZGL 06P PL2 | Boersig |
Where can I find additional details, specifications and documents for a 09185066813?
Additional datasheets, footprints and schematics for 09185066813 are listed on our Part Details page. You can also find images and similar parts to 09185066813 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09185066813 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09185066813 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09185066813 fall under?
The 09185066813 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09185066813 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09185066813 you can contact the distributor directly for product support, shipping queries etc.
Is the 09185066813 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09185066813 have stock available?
Authorised distributors including TTI Europe, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09185066813.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09185066813 often in real-time on the comparison pages.
What if I can't find stock of 09185066813?
You can fill out our help required form which you can use to request a quote for 09185066813 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.