Status: | Unknown |
---|---|
Series: | SEK Series |
RoHS: | Unknown |
Prices starting from US$0.92
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | SEK Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SEK-18 SV FE TYPA ZGL 06P AU0.76 | RS |
Connector, Rcpt, 18Pos, 2Row, 2.54Mm | Newark Electronics |
CONNECTOR, RCPT, 18POS, 2ROW, 2.54MM | element14 |
Headers, 6P FEMALE AU 0.76um W/ STRAIN RELIEF | HARTING 09185065813 | RS Americas |
SEK-18 SV FE TYPA ZGL 06P PLS4 | TTI Europe |
Where can I find additional details, specifications and documents for a 09185065813?
Additional datasheets, footprints and schematics for 09185065813 are listed on our Part Details page. You can also find images and similar parts to 09185065813 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09185065813 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09185065813 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09185065813 fall under?
The 09185065813 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09185065813 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09185065813 you can contact the distributor directly for product support, shipping queries etc.
Is the 09185065813 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09185065813 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 09185065813.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09185065813 often in real-time on the comparison pages.
What if I can't find stock of 09185065813?
You can fill out our help required form which you can use to request a quote for 09185065813 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.