Status: | Unknown |
---|---|
Series: | Jewel MagSnap Series |
RoHS: | Unknown |
Prices starting from US$20.29
Wrist Band Type | Adjustable |
---|---|
Circumference Max | 330mm |
Lead Length | 6ft |
Wristband Colour | Grey |
Ground Terminals | Snap |
Product Range | Jewel MagSnap Series |
SVHC | No SVHC (15-Jan-2018) |
Wrist Strap, Jewel MagSnap, Adj. Elastic, Onyx, 6 ft | Desco 09184 | RS Americas |
Esd Wrist Strap | Newark Electronics |
ESD WRIST STRAP | element14 |
Where can I find additional details, specifications and documents for a 09184?
Additional datasheets, footprints and schematics for 09184 are listed on our Part Details page. You can also find images and similar parts to 09184 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09184 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09184 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09184 fall under?
The 09184 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 09184 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09184 you can contact the distributor directly for product support, shipping queries etc.
Is the 09184 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09184 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 09184.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09184 often in real-time on the comparison pages.
What if I can't find stock of 09184?
You can fill out our help required form which you can use to request a quote for 09184 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.