Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.45 |
1,892
|
Buy Now | |
Newark Electronics | US$1.75 |
1,775
|
Buy Now | |
element14 | US$1.51 |
1,775
|
Buy Now | |
Farnell | US$1.28 |
1,775
|
Buy Now | |
Distrelec | US$1.28 |
243
|
Buy Now | |
TTI Europe | US$1.29 |
100
|
Buy Now | |
Transfer Multisort Elektronik | US$0.71 |
89
|
Buy Now | |
Boersig | - |
1,757
|
Buy Now | |
Future Electronics | US$0.76 |
-
|
Buy Now | |
RS Americas | US$0.79 |
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | SEK 18 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | UL |
Colour | Grey |
Contact Resistance | 15mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 1A |
External Depth | 6.1mm |
External Length / Height | 5.5mm |
External Width | 25.62mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 10Mohm |
Lead Length | 3.3mm |
Material | Thermoplastic Resin (PBT) |
Operating Temperature Max | +105°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 1mm |
Withstand Voltage | 1000V |
PCB connector solder 2 rows 16-pin | RS |
Wire-To-Board Connector, Transition, Sek 18 Series, Through Hole, Header, 16, 2.54 Mm Rohs Compliant: Yes |Harting 09 18 116 9622 | Newark Electronics |
CONNECTOR, IDC, TRANSITION, 16WAY | element14 |
HARTING Flat cable connector, 16 Contacts, N/A | Distrelec |
HE10 PCB 2 RANGEES 16CTS | TTI Europe |
IDC transition | Transfer Multisort Elektronik |
SEK 2R 16P STD pre-assy cover W/O SR | Boersig |
CONN DIP HDR IDC 16POS VERT | Future Electronics |
Through Hole IDC Connector Plug, 16 Way, 2 Row, 2.54mm Pitch | HARTING 09181169622 | RS Americas |
Where can I find additional details, specifications and documents for a 09 18 116 9622?
Additional datasheets, footprints and schematics for 09 18 116 9622 are listed on our Part Details page. You can also find images and similar parts to 09 18 116 9622 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 18 116 9622 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 18 116 9622 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 18 116 9622 fall under?
The 09 18 116 9622 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 18 116 9622 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 18 116 9622 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 18 116 9622 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 18 116 9622 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 09 18 116 9622.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 18 116 9622 often in real-time on the comparison pages.
What if I can't find stock of 09 18 116 9622?
You can fill out our help required form which you can use to request a quote for 09 18 116 9622 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.