0915756003

Heat Shrink Tubing

distributor space
Organise Price Comparison Results by
Distributor Statistics for 0915756003
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 0915756003
Series Information for 0915756003 - TE Connectivity
  • Status: Active
  • Aliases: 0915756003, 3-1190671-6
  • Product Code: B742
  • Global Product Line: 715
  • GPL Description: Appliances

Description

LSTT-R-9.5-0

Specifications

Fluid Type:
Antifreeze, Hydraulic Fluid, Battery Acid, Lubricating Oil, Gasoline, Water, Diesel Fuel
Shrink Ratio:
2:1
Material:
Irradiated Modified Polyolefin
Color:
Black
Flexibility:
Very Flexible
Recovered Wall Thickness (Nominal):
.65mm, .0255in
Recovered Wall Thickness (Tolerance):
.1mm, .004in
Recovered Inside Diameter (Max):
.189in, 4.8mm
Expanded Inside Diameter (Min):
.374in, 9.5mm
Voltage (Max):
.6kV
Low Outgassing:
No
Product Source:
Czech Republic
Packaging Method:
Mini Spool
Applicable Region:
Global
Product Family:
LSTT
Wall Type:
Single
Recovery Temperature:
110°C
Flammability:
Non-Flame-Retardant
Operating Temperature Range:
-40 – 125°C
Resistant To:
Mechanical Damage
Fluid Resistance:
Splash Protection
Shrink Temperature (Min):
65°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
LSTT-R-9.5-0
Avnet Europe
Cable Accessories Heat Shrink Tubing 9.5mm ID 2:1 Polyolefin Black