Status: | Unknown |
---|---|
Series: | Han Series |
RoHS: | Unknown |
Product Range | Han Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 28AWG |
For Use With | Harting Han Series M23 Sensor Housing Connectors |
Crimp, Gold Plated, 3.00 mohms, Female, Circular Connectors M23 Series | HARTING 09156006291 | RS Americas |
HAN M23P,FEM CRMP CONTCT,AU 0.6MM, 22-28 AWG | Heilind Electronics |
Circular Contact, Socket, 22Awg, Crimp | Newark Electronics |
CIRCULAR CONTACT, SOCKET, 22AWG, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a 09156006291?
Additional datasheets, footprints and schematics for 09156006291 are listed on our Part Details page. You can also find images and similar parts to 09156006291 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09156006291 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09156006291 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09156006291 fall under?
The 09156006291 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09156006291 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09156006291 you can contact the distributor directly for product support, shipping queries etc.
Is the 09156006291 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09156006291 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Newark Electronics, Farnell and element14 have stock available or on a lead time for 09156006291.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09156006291 often in real-time on the comparison pages.
What if I can't find stock of 09156006291?
You can fill out our help required form which you can use to request a quote for 09156006291 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.