09156006221 Part Information
Details for 09156006221 by Harting
Harting Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.5400 |
10 | 2.3400 |
100 | 2.1300 |
250 | 2.0400 |
500 | 1.9700 |
1000 | 1.9100 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | Han Series |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 18AWG |
For Use With | Harting Han Series M23 Sensor Housing Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- CIRCULAR CONTACT, SKT, 18-14AWG, CRIMP; Product Range:Han Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:Harting Han Series M23 Sensor Housing Connectors;RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 09156006221?
Additional datasheets, footprints and schematics for 09156006221 are listed in our Part Details tab. You can also find the 09156006221 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09156006221 in the Pricing & Inventory tab next to part details. You can view 09156006221 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09156006221 fall under?
The 09156006221 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09156006221 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09156006221 you can contact the distributor directly for product support, shipping queries etc.
Is the 09156006221 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 09156006221 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 09156006221.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09156006221 often in real-time on the comparison pages.
What if I can't find stock of 09156006221?
You can fill out our help required form which you can use to request a quote for 09156006221 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.