Status: | Unknown |
---|---|
Series: | Han Series |
RoHS: | Unknown |
Product Range | Han Series |
---|---|
Shell Type | - |
For Use With | Harting Han Series M23 Circular Inserts |
Connector Body Material | Brass Body |
Connector Shell Size | M23 |
SVHC | No SVHC (27-Jun-2018) |
Circular Housing, Size M23, Insert | Newark Electronics |
Han M23 Power, Panel Feed Through Housing with EMC cord grip for cable 11-17mm | HARTING 09156000311 | RS Americas |
CIRCULAR HOUSING, SIZE M23, INSERT | element14 |
M23 P Durchführungsgehäuse 11-17mm | Boersig |
Where can I find additional details, specifications and documents for a 09156000311?
Additional datasheets, footprints and schematics for 09156000311 are listed on our Part Details page. You can also find images and similar parts to 09156000311 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09156000311 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09156000311 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09156000311 fall under?
The 09156000311 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09156000311 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09156000311 you can contact the distributor directly for product support, shipping queries etc.
Is the 09156000311 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09156000311 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Boersig have stock available or on a lead time for 09156000311.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09156000311 often in real-time on the comparison pages.
What if I can't find stock of 09156000311?
You can fill out our help required form which you can use to request a quote for 09156000311 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.