Status: | Unknown |
---|---|
Series: | Han M23 Series |
RoHS: | Unknown |
Product Range | Han M23 Series |
---|---|
No. of Contacts | 12Contacts |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Contact Plating | - |
For Use With | Harting Han M23 Series Circular Housings |
Insert Arrangement | - |
Connector Shell Size | M23 |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Connector: M23 | Transfer Multisort Elektronik |
Han M23 Signal, 12Pin (With Pe) Female Crimp Insert (For 12 1Mm Contacts) |Harting 09151123121 | Newark Electronics |
Han M23 Signal, 12pin (with PE) Female Crimp Insert (for 12 1mm contacts) | HARTING 09151123121 | RS Americas |
CIRCULAR INSERT, RCPT, 12POS, PA, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a 09151123121?
Additional datasheets, footprints and schematics for 09151123121 are listed on our Part Details page. You can also find images and similar parts to 09151123121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09151123121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09151123121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09151123121 fall under?
The 09151123121 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09151123121 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09151123121 you can contact the distributor directly for product support, shipping queries etc.
Is the 09151123121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09151123121 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 09151123121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09151123121 often in real-time on the comparison pages.
What if I can't find stock of 09151123121?
You can fill out our help required form which you can use to request a quote for 09151123121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.