Status: | Unknown |
---|---|
Series: | Han M23 Series |
RoHS: | Compliant |
Prices starting from US$24.35
Product Range | Han M23 Series |
---|---|
For Use With | Harting Han M23 Series Circular Inserts |
Connector Body Material | Brass Body |
Connector Shell Size | M23 |
SVHC | No SVHC (15-Jan-201 |
RoHS Compliant | Yes |
Std Circular Connector, Wt 89.00 g, Circular Connectors M23 Series | HARTING 09151000492 | RS Americas |
Han M23 Signal, Hood, Comlock With Emc Cord Grip For Cable 7-12Mm |Harting 09151000492 | Newark Electronics |
Position Circular Connector Insert Shell Free Hanging (In-Line) Backshell, | Future Electronics |
M23 COMLOCK HOOD 7-12 MM | TTI Europe |
M23 ComLock Gehäuse 7-12 mm | Boersig |
Where can I find additional details, specifications and documents for a 09151000492?
Additional datasheets, footprints and schematics for 09151000492 are listed on our Part Details page. You can also find images and similar parts to 09151000492 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09151000492 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09151000492 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09151000492 fall under?
The 09151000492 is listed under Connectors > Circular Connectors & Components > Circular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 09151000492 when available in the Circular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09151000492 you can contact the distributor directly for product support, shipping queries etc.
Is the 09151000492 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 09151000492 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, element14 and TTI Europe have stock available or on a lead time for 09151000492.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09151000492 often in real-time on the comparison pages.
What if I can't find stock of 09151000492?
You can fill out our help required form which you can use to request a quote for 09151000492 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.