Status: | Unknown |
---|---|
Series: | Han M23 Series |
RoHS: | Unknown |
Prices starting from US$12.43
Product Range | Han M23 Series |
---|---|
Shell Type | - |
For Use With | Harting Han M23 Series Circular Inserts |
Connector Body Material | Brass Body |
Connector Shell Size | M23 |
SVHC | No SVHC (15-Jan-2018) |
Han M23 Signal, Bulkhead Housing, front panel, for female insert, PG13.5 | HARTING 09151000374 | RS Americas |
Enclosure: for M23 connectors | Transfer Multisort Elektronik |
Han M23 HBM front female Pg13,5 | RS |
Han M23 Bulkhead Housing, Front Panel Assembly, For Female Insert, Pg13.5 Rohs Compliant: Yes |Harting 09151000374 | Newark Electronics |
Where can I find additional details, specifications and documents for a 09151000374?
Additional datasheets, footprints and schematics for 09151000374 are listed on our Part Details page. You can also find images and similar parts to 09151000374 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09151000374 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09151000374 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09151000374 fall under?
The 09151000374 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09151000374 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09151000374 you can contact the distributor directly for product support, shipping queries etc.
Is the 09151000374 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09151000374 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for 09151000374.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09151000374 often in real-time on the comparison pages.
What if I can't find stock of 09151000374?
You can fill out our help required form which you can use to request a quote for 09151000374 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.