09151000364 Part Information
Details for 09151000364 by Harting
Cable Leads & Connectors>Connectors>Circular Multipole Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 12.1700 |
10 | 11.9300 |
25 | 11.6800 |
100 | 11.4400 |
250 | 11.2000 |
500 | 10.9500 |
Stock Information
Details
Part Specifications
Product Range | Han M23 Series |
Shell Type | - |
For Use With | Harting Han M23 Series Circular Inserts |
Connector Body Material | Brass Body |
Connector Shell Size | M23 |
SVHC | No SVHC (15-Jan-2018) |
Alternative Part Descriptions
- CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han M23 Series; Shell Type:-; For Use With:Harting Han M23 Series Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 09151000364?
Additional datasheets, footprints and schematics for 09151000364 are listed in our Part Details tab. You can also find the 09151000364 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09151000364 in the Pricing & Inventory tab next to part details. You can view 09151000364 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09151000364 fall under?
The 09151000364 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09151000364 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09151000364 you can contact the distributor directly for product support, shipping queries etc.
Is the 09151000364 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 09151000364 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 09151000364.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09151000364 often in real-time on the comparison pages.
What if I can't find stock of 09151000364?
You can fill out our help required form which you can use to request a quote for 09151000364 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.