Status: | Unknown |
---|---|
Series: | Han M23 Series |
RoHS: | Unknown |
Prices starting from US$12.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.17
|
No stock
|
Buy Now | |
RS Americas
from US$32.07
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.92
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$24.43
|
-
|
Buy Now | |
element14
from US$34.71
|
-
|
Buy Now | |
TTI Europe
from US$21.73
|
-
|
Buy Now | |
Farnell
from US$18.27
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Han M23 Series |
---|---|
Shell Type | - |
For Use With | Harting Han M23 Series Circular Inserts |
Connector Body Material | Brass Body |
Connector Shell Size | M23 |
SVHC | No SVHC (15-Jan-2018) |
Han M23 Signal, Bulkhead Housing, front panel assembly, for male insert, M20 | HARTING 09151000363 | RS Americas |
Enclosure: for M23 connectors | Transfer Multisort Elektronik |
Han M23 HBM front male M20x1,5 | RS |
Han M23 Bulkhead Housing, Front Panel Assembly, For Male Insert, M20 Rohs Compliant: Yes |Harting 09151000363 | Newark Electronics |
M23 HBM FRONT MALE M20X1,5 | TTI Europe |
CIRCULAR HOUSING, SIZE M23, INSERT | Farnell |
M23 AGG Vorderwand Sti M20x1,5 | Boersig |
Where can I find additional details, specifications and documents for a 09151000363?
Additional datasheets, footprints and schematics for 09151000363 are listed on our Part Details page. You can also find images and similar parts to 09151000363 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09151000363 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09151000363 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09151000363 fall under?
The 09151000363 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09151000363 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09151000363 you can contact the distributor directly for product support, shipping queries etc.
Is the 09151000363 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09151000363 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for 09151000363.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09151000363 often in real-time on the comparison pages.
What if I can't find stock of 09151000363?
You can fill out our help required form which you can use to request a quote for 09151000363 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.