09150006227 Harting Parts by Harting

HEAVY DUTY CONTACT SOCKET CRIMP 22AWG

Status: Unknown
Series: Han D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.30

Distributor Stock
Logo for RS
RS
from US$4.31
55
in stock
Buy Now
Logo for Stecker Express
Stecker Express
-
21
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.59
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.02
-
Buy Now
Logo for element14
element14
from US$3.83
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.30
-
Buy Now
Logo for Farnell
Farnell
from US$2.77
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Product Range Han D Series
Contact Gender Socket
Wire Size AWG Max 22AWG
Wire Size AWG Min 26AWG
Contact Termination Type Crimp
Current Rating 10A
Contact Material Copper Alloy

Alternative Descriptions

Han D F Crimp Contact Au AWG 26 - 22 | RS
09150006227 Harting D-Crimpkontakt Kontaktbuchse (F) 0,14mm² - 0,37mm² AWG26 - AWG22 gold, 1 Stück | Stecker Express
Heavy Duty Contact, Socket, Crimp, 22Awg | Newark Electronics
Heavy Duty Han D female contact AWG 26-22 (0.14-0.37mm2) Gold Four Indent Tool | HARTING 09150006227 | RS Americas
HEAVY DUTY CONTACT, SOCKET, CRIMP, 22AWG | element14
HAN D F CRIMP CONTACT AU | TTI Europe
R15-BU-C-0,14 QMM (AU) | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09150006227?

Additional datasheets, footprints and schematics for 09150006227 are listed on our Part Details page. You can also find images and similar parts to 09150006227 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09150006227 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09150006227 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09150006227 fall under?

The 09150006227 is listed under Harting Parts.

Can I view similar or alternative parts?

You can view similar parts to 09150006227 when available in the Harting Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09150006227 you can contact the distributor directly for product support, shipping queries etc.

Is the 09150006227 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 09150006227 have stock available?

Authorised distributors including RS, Stecker Express, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 09150006227.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09150006227 often in real-time on the comparison pages.

What if I can't find stock of 09150006227?

You can fill out our help required form which you can use to request a quote for 09150006227 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay