Status: | Unknown |
---|---|
Series: | Han D Series |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.22
|
4,050
in stock
|
Buy Now | |
TTI Europe
from US$0.76
|
46,800
in stock
|
Buy Now | |
RS Americas
from US$0.90
|
24,944
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
22,920
in stock
|
Buy Now | |
element14
from US$1.26
|
13,531
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
13,486
in stock
|
Buy Now | |
Farnell
from US$0.90
|
13,486
in stock
|
Buy Now | |
Heilind Electronics
from US$1.04
|
3,703
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
2,444
in stock
|
Buy Now | |
Distrelec
from US$1.03
|
2,337
in stock
|
Buy Now | |
Powell Electronics
from US$0.71
|
789
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.04
|
617
in stock
|
Buy Now | |
Rapid Electronics
from US$1.03
|
293
in stock
|
Buy Now | |
Conrad
from US$1.59
|
293
in stock
|
Buy Now | |
Carlton-Bates
from US$0.90
|
247
in stock
|
Buy Now | |
Schukat Electronic
from US$0.52
|
100
in stock
|
Buy Now | |
Boersig
-
|
16,690
in stock
|
Buy Now | |
Stecker Express
-
|
2,000
in stock
|
Buy Now |
Product Range | Han D Series |
---|---|
Contact Gender | Socket |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 18AWG |
Contact Termination Type | Crimp |
Current Rating | 10A |
Contact Material | Copper |
Contact Size | 18 |
CONTACT FEMELLE 1,0 MM2 | TTI Europe |
Han D female contact AWG 18 (1mm2) Silver, Han-Modular Series | HARTING 09150006202 | RS Americas |
Contact | Transfer Multisort Elektronik |
CONTACT, SOCKET, 18AWG, CRIMP | element14 |
Contact, Socket, 18Awg, Crimp | Newark Electronics |
Han-Com(R) crimp socket contact,1sq.mm | RS |
HAN D F CRIMP CONTACT AG AWG 18 | Heilind Electronics |
HAN 18 AWG Silver Plated Female Crimp Contact | Future Electronics |
HARTING Crimp Contact, Female, 10A, 18AWG | Distrelec |
Harting 09 15 000 6202 Han® D Crimp Contact Female Silver 1mm² | Rapid Electronics |
Crimp contacts for HAN® inserts with crimp link and conductor connection of 0.14 - 2.5 mm²:· Series D and DD,· Control contacts for series Com K 6/36,· Series Modular (12-pins),· series Q (7-pins). | Conrad |
Crimp Socket Contact Copper Alloy 18 AWG - 26 AWG | Carlton-Bates |
Crimp Contact Female Han D 1,0mm² CuAg | Schukat Electronic |
R 15-BU-C-1 QMM | Boersig |
09150006202 Harting D-Crimpkontakt Kontaktbuchse (F) 1mm² AWG18 silber, 1 Stück | Stecker Express |
Where can I find additional details, specifications and documents for a 09150006202?
Additional datasheets, footprints and schematics for 09150006202 are listed on our Part Details page. You can also find images and similar parts to 09150006202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09150006202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09150006202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09150006202 fall under?
The 09150006202 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09150006202 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09150006202 you can contact the distributor directly for product support, shipping queries etc.
Is the 09150006202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09150006202 have stock available?
Authorised distributors including TTI Europe, RS Americas, Transfer Multisort Elektronik, element14 and Newark Electronics have stock available or on a lead time for 09150006202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09150006202 often in real-time on the comparison pages.
What if I can't find stock of 09150006202?
You can fill out our help required form which you can use to request a quote for 09150006202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.