Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.22
|
4,050
in stock
|
Buy Now | |
TTI Europe
from US$0.75
|
18,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
15,415
in stock
|
Buy Now | |
element14
from US$1.26
|
12,870
in stock
|
Buy Now | |
Farnell
from US$0.88
|
6,533
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
5,936
in stock
|
Buy Now | |
RS Americas
from US$0.88
|
5,084
in stock
|
Buy Now | |
Heilind Electronics
from US$1.04
|
3,315
in stock
|
Buy Now | |
Distrelec
from US$1.17
|
2,525
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.04
|
663
in stock
|
Buy Now | |
Powell Electronics
from US$0.71
|
532
in stock
|
Buy Now | |
Conrad
from US$1.59
|
326
in stock
|
Buy Now | |
Carlton-Bates
from US$1.08
|
110
in stock
|
Buy Now | |
Schukat Electronic
from US$0.52
|
80
in stock
|
Buy Now | |
Boersig
-
|
21,027
in stock
|
Buy Now | |
Stecker Express
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | - |
For Use With | HAN K Heavy Duty Connectors |
Wire Size AWG Min | 16AWG |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 1.75mm |
Cable Diameter Min | 1.75mm |
Contact Size | 16 |
Contact Termination | Crimp |
Current Rating | 10A |
Gender | Receptacle |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Pack Quantity | 10 |
Wire Area Size Max | 1.5mm² |
Wire Area Size Min | 1.5mm² |
Wire Size | 16AWG |
CONTACT FEMELLE 1,5 MM2/ | TTI Europe |
Contact | Transfer Multisort Elektronik |
CRIMP SOCKET CONTACT | element14 |
Contact, Socket, 16Awg, Crimp | Newark Electronics |
Connector Female Insert Silver Plated16 AWG Crimp Contact Han DD Modular | HARTING 09150006201 | RS Americas |
Han-Com(R) crimp socket contact,1.5sq.mm | RS |
HAN D F CRIMP CONTACT AG AWG 16 | Heilind Electronics |
HARTING Crimp Contact, Female, 10A, 16AWG | Distrelec |
Crimp contacts for HAN® inserts with crimp link and conductor connection of 0.14 - 2.5 mm²:· Series D and DD,· Control contacts for series Com K 6/36,· Series Modular (12-pins),· series Q (7-pins). | Conrad |
Crimp Socket Contact Copper Alloy 14 AWG - 26 AWG | Carlton-Bates |
Crimp Contact Female Han D 1,5mm² CuAg | Schukat Electronic |
R 15-BU-C-1,5 QMM | Boersig |
09150006201 Harting D-Crimpkontakt Kontaktbuchse (F) 1,5mm² AWG16 silber, 1 Stück | Stecker Express |
Han D AWG 26-14 Silver Plated Female Crimp Contact | Future Electronics |
Where can I find additional details, specifications and documents for a 09 15 000 6201?
Additional datasheets, footprints and schematics for 09 15 000 6201 are listed on our Part Details page. You can also find images and similar parts to 09 15 000 6201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 15 000 6201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 15 000 6201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 15 000 6201 fall under?
The 09 15 000 6201 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 15 000 6201 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 15 000 6201 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 15 000 6201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 15 000 6201 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for 09 15 000 6201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 15 000 6201 often in real-time on the comparison pages.
What if I can't find stock of 09 15 000 6201?
You can fill out our help required form which you can use to request a quote for 09 15 000 6201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.