Status: | Unknown |
---|---|
Series: | Han D Series |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.28
|
900
in stock
|
Buy Now | |
Heilind Electronics
from US$1.36
|
60
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.36
|
20
in stock
|
Buy Now | |
Stecker Express
-
|
1,324
in stock
|
Buy Now | |
Boersig
-
|
55
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
-
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
RS Americas
from US$0.99
|
-
|
Buy Now | |
element14
from US$1.29
|
-
|
Buy Now | |
TTI Europe
from US$0.97
|
-
|
Buy Now | |
Farnell
from US$1.28
|
-
|
Buy Now |
Product Range | Han D Series |
---|---|
Contact Gender | Pin |
Wire Size AWG Max | - |
Contact Termination Type | Solder |
Current Rating | 7.5A |
Contact Material | - |
Contact Plating | Silver Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
For Use With | HAN DD PCB Adapters |
Han D Male Contact for PC Adapter | RS |
HAN D-M-KONTAKT F. HAN Q12/0 LP-ADAPTER | Heilind Electronics |
09150006191 Harting D-Leiterplattenkontakt Kontaktstift (M) silber, 1 Stück | Stecker Express |
Han D-M-Kontakt f. Han Q12/0 LP-Adapter | Boersig |
Heavy Duty Contact, Pin, Pcb | Newark Electronics |
Connector, Power, Heavy Duty, PCB ADAPTER MALE CON SILVER PLTD | HARTING 09150006191 | RS Americas |
MALE CONTACT, FOR HAN DD PCB ADAPTOR | element14 |
HAN D-M-KONTAKT F. HAN Q12/0 | TTI Europe |
Where can I find additional details, specifications and documents for a 09 15 000 6191?
Additional datasheets, footprints and schematics for 09 15 000 6191 are listed on our Part Details page. You can also find images and similar parts to 09 15 000 6191 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 15 000 6191 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 15 000 6191 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 15 000 6191 fall under?
The 09 15 000 6191 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09 15 000 6191 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 15 000 6191 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 15 000 6191 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 15 000 6191 have stock available?
Authorised distributors including RS, Heilind Electronics, Heilind Electronics Asia, Stecker Express and Boersig have stock available or on a lead time for 09 15 000 6191.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 15 000 6191 often in real-time on the comparison pages.
What if I can't find stock of 09 15 000 6191?
You can fill out our help required form which you can use to request a quote for 09 15 000 6191 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.