Status: | Unknown |
---|---|
Series: | Han D Series |
RoHS: | Unknown |
Prices starting from US$8.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.71
|
1
in stock
|
Buy Now | |
Conrad
from US$10.22
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$9.85
|
6
in stock
|
Buy Now | |
element14
from US$13.93
|
6
in stock
|
Buy Now | |
Farnell
from US$11.95
|
6
in stock
|
Buy Now | |
RS Americas
from US$8.97
|
2
in stock
|
Buy Now | |
Stecker Express
-
|
68
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Han D Series |
---|---|
Contact Gender | Pin |
Wire Size AWG Max | 22AWG |
Contact Termination Type | Crimp |
Current Rating | 10A |
Contact Material | Copper Alloy |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Wire Size AWG Min | 26AWG |
Additional technical information: Net weight: 0.7 gWire cross-section: 0.14 mm² - 0.37 mm²Gender: PinContact type: Crimp contactForward resistance: ≤ 1 mΩOperating current: ≤ 10 AWire stripping length: 8 mm | Conrad |
Heavy Duty Contact, Pin, Crimp, 22Awg | Newark Electronics |
HEAVY DUTY CONTACT, PIN, CRIMP, 22AWG | element14 |
Crimp Contact, Male, Wt 0.70 g, Wire Size 26.00 - 22.00 AWG, Han D Series | HARTING 09150006161 | RS Americas |
Han D M Crimpcontact 0,14-0,37 mm² CuNi | RS |
09150006161 Harting D-Crimpkontakt Kontaktstift (M) 0,14mm² - 0,37mm² AWG26 - AWG22 silber, 1 Stück | Stecker Express |
Han D M Crimpkontakt 0,14-0,37 mm² CuNi | Boersig |
Where can I find additional details, specifications and documents for a 09150006161?
Additional datasheets, footprints and schematics for 09150006161 are listed on our Part Details page. You can also find images and similar parts to 09150006161 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09150006161 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09150006161 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09150006161 fall under?
The 09150006161 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09150006161 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09150006161 you can contact the distributor directly for product support, shipping queries etc.
Is the 09150006161 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09150006161 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 09150006161.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09150006161 often in real-time on the comparison pages.
What if I can't find stock of 09150006161?
You can fill out our help required form which you can use to request a quote for 09150006161 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.