Status: | Unknown |
---|---|
Series: | Han D Series |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.20
|
800
in stock
|
Buy Now | |
TTI Europe
from US$2.04
|
8,400
in stock
|
Buy Now | |
RS Americas
from US$1.86
|
2,702
in stock
|
Buy Now | |
Newark Electronics
from US$1.89
|
2,355
in stock
|
Buy Now | |
element14
from US$2.70
|
1,807
in stock
|
Buy Now | |
Farnell
from US$2.19
|
1,807
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.20
|
1,161
in stock
|
Buy Now | |
Heilind Electronics
from US$2.58
|
467
in stock
|
Buy Now | |
Distrelec
from US$1.84
|
211
in stock
|
Buy Now | |
Powell Electronics
from US$1.70
|
200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.58
|
109
in stock
|
Buy Now | |
Schukat Electronic
from US$1.00
|
50
in stock
|
Buy Now | |
Boersig
-
|
10,967
in stock
|
Buy Now | |
Stecker Express
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$1.74
|
-
|
Buy Now | |
Carlton-Bates
from US$2.16
|
-
|
Buy Now |
Product Range | Han D Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 22AWG |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Current Rating | 10A |
For Use With | Han D Series Connectors |
CONTACT DORE HAN 15D.0,14-0,37 | TTI Europe |
Heavy Duty Han D male contact AWG 26-22 (0.14-0.37mm2) Gold, Han D Series | HARTING 09150006124 | RS Americas |
Contact, Male, 26-22Awg, Crimp | Newark Electronics |
CONTACT, CRIMP, PIN, 26-22AWG | element14 |
Contact | Transfer Multisort Elektronik |
HAN-COM(R) CRIMP PIN CONTACT,0.34SQ.MM | RS |
R 15-STI-C-0,14 QMM (AU) | Heilind Electronics |
HARTING Crimp Contact, Male, 10A, 22AWG | Distrelec |
Crimp C. Male Han D 0,14...0,37mm² CuAu | Schukat Electronic |
R 15-STI-C-0,14 QMM (AU) | Boersig |
09150006124 Harting D-Crimpkontakt Kontaktstift (M) 0,14mm² - 0,37mm² AWG26 - AWG22 gold, 1 Stück | Stecker Express |
HAN D Male Crimp Contact Gold Plated AWG 26-22 | Future Electronics |
Crimp Pin Contact Copper Alloy 22 AWG - 26 AWG | Carlton-Bates |
Where can I find additional details, specifications and documents for a 09 15 000 6124?
Additional datasheets, footprints and schematics for 09 15 000 6124 are listed on our Part Details page. You can also find images and similar parts to 09 15 000 6124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 15 000 6124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 15 000 6124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 15 000 6124 fall under?
The 09 15 000 6124 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 15 000 6124 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 15 000 6124 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 15 000 6124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 15 000 6124 have stock available?
Authorised distributors including TTI Europe, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09 15 000 6124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 15 000 6124 often in real-time on the comparison pages.
What if I can't find stock of 09 15 000 6124?
You can fill out our help required form which you can use to request a quote for 09 15 000 6124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.