Status: | Unknown |
---|---|
Series: | Han D Series |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.71
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$1.79
|
7,408
in stock
|
Buy Now | |
element14
from US$2.71
|
7,408
in stock
|
Buy Now | |
Farnell
from US$2.02
|
7,408
in stock
|
Buy Now | |
Heilind Electronics
from US$2.58
|
5,241
in stock
|
Buy Now | |
RS Americas
from US$1.81
|
3,052
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.58
|
1,048
in stock
|
Buy Now | |
Distrelec
from US$2.39
|
480
in stock
|
Buy Now | |
Powell Electronics
from US$1.70
|
326
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.20
|
271
in stock
|
Buy Now | |
Schukat Electronic
from US$1.00
|
100
in stock
|
Buy Now | |
Boersig
-
|
2,586
in stock
|
Buy Now | |
Stecker Express
-
|
1,307
in stock
|
Buy Now | |
Future Electronics
from US$1.86
|
-
|
Buy Now | |
Carlton-Bates
from US$2.21
|
-
|
Buy Now | |
TTI Europe
from US$1.75
|
-
|
Buy Now |
Product Range | Han D Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 18AWG |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 1.45mm |
Cable Diameter Min | 1.45mm |
Contact Termination | Crimp |
Current Rating | 10A |
For Use With | R 15 Inserts |
Gender | Plug |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Wire Area Size Max | 1mm² |
Wire Area Size Min | 1mm² |
Wire Size | 18AWG |
Contact, Male, 18Awg, Crimp | Newark Electronics |
CONTACT, MALE, 18AWG, CRIMP | element14 |
R 15-STI-C-1 QMM (AU) | Heilind Electronics |
Heavy Duty Han D male contact AWG 18 (1mm2) Gold, Han D Series | HARTING 09150006122 | RS Americas |
HARTING Crimp Contact, Male, 10A, 18AWG | Distrelec |
Han-Com(R) crimp gold contact,1sq.mm | RS |
Contact | Transfer Multisort Elektronik |
Crimp Contact Male Han D 1,0mm² CuAu | Schukat Electronic |
R 15-STI-C-1 QMM (AU) | Boersig |
09150006122 Harting D-Crimpkontakt Kontaktstift (M) 1mm² AWG18 gold, 1 Stück | Stecker Express |
HAN D Male Crimp Contact Gold Plated AWG - 18 | Future Electronics |
Crimp Pin Contact Copper Alloy 18 AWG - 18 AWG | Carlton-Bates |
Where can I find additional details, specifications and documents for a 09 15 000 6122?
Additional datasheets, footprints and schematics for 09 15 000 6122 are listed on our Part Details page. You can also find images and similar parts to 09 15 000 6122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 15 000 6122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 15 000 6122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 15 000 6122 fall under?
The 09 15 000 6122 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 15 000 6122 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 15 000 6122 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 15 000 6122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 15 000 6122 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and RS Americas have stock available or on a lead time for 09 15 000 6122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 15 000 6122 often in real-time on the comparison pages.
What if I can't find stock of 09 15 000 6122?
You can fill out our help required form which you can use to request a quote for 09 15 000 6122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.