Status: | Unknown |
---|---|
Series: | Han D Series |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.28 |
4,600
|
Buy Now | |
Newark Electronics | US$0.80 |
21,425
|
Buy Now | |
element14 | US$1.33 |
21,425
|
Buy Now | |
TTI Europe | US$0.59 |
5,600
|
Buy Now | |
RS Americas | US$0.87 |
4,821
|
Buy Now | |
Farnell | US$0.89 |
3,519
|
Buy Now | |
Heilind Electronics | US$1.04 |
2,180
|
Buy Now | |
Transfer Multisort Elektronik | US$0.55 |
2,095
|
Buy Now | |
Heilind Electronics Asia | US$1.04 |
436
|
Buy Now | |
Distrelec | US$1.19 |
121
|
Buy Now | |
Schukat Electronic | US$0.52 |
100
|
Buy Now | |
Powell Electronics | US$0.71 |
38
|
Buy Now | |
Boersig | - |
10,199
|
Buy Now | |
Stecker Express | - |
1,487
|
Buy Now | |
Future Electronics | US$0.74 |
-
|
Buy Now | |
Carlton-Bates | US$1.07 |
-
|
Buy Now |
Product Range | Han D Series |
---|---|
Contact Gender | Pin |
Wire Size AWG Max | 14AWG |
Contact Termination Type | Crimp |
Current Rating | 10A |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL VDE |
Cable Diameter Max | 2.25mm |
Cable Diameter Min | 2.25mm |
Contact Termination | Crimp |
For Use With | R 15 Inserts |
Gender | Plug |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Pack Quantity | 10 |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 2.5mm² |
Wire Size | 14AWG |
Wire Size AWG Min | 14AWG |
Contact, Male, 14Awg, Crimp | Newark Electronics |
CONTACT, MALE, 14AWG, CRIMP | element14 |
HAN D R15 STIFT-C 2,5 MM AG | TTI Europe |
Han D male contact AWG 14 (2.5mm2) Silver, Han-Modular Series | HARTING 09150006106 | RS Americas |
Han D Male Crimp Contact Ag AWG 14 | RS |
CONTACT, PIN, 14AWG, CRIMP | Farnell |
HAN D R15 STIFT-C 2,5 MM AG | Heilind Electronics |
Contact | Transfer Multisort Elektronik |
HARTING Crimp Contact, Male, 10A, 14AWG | Distrelec |
Crimp Contact Male Han D 2,5mm² CuAg | Schukat Electronic |
Han D R15 stift-c 2,5 mm Ag | Boersig |
09150006106 Harting D-Crimpkontakt Kontaktstift (M) 2,5mm² AWG14 silber, 1 Stück | Stecker Express |
HAN 14 AWG Silver Plated Male Crimp Contact | Future Electronics |
Crimp Pin Contact Copper Alloy 14 AWG - 26 AWG | Carlton-Bates |
Where can I find additional details, specifications and documents for a 09 15 000 6106?
Additional datasheets, footprints and schematics for 09 15 000 6106 are listed on our Part Details page. You can also find images and similar parts to 09 15 000 6106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 15 000 6106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 15 000 6106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 15 000 6106 fall under?
The 09 15 000 6106 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09 15 000 6106 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 15 000 6106 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 15 000 6106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 15 000 6106 have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe, RS Americas and RS have stock available or on a lead time for 09 15 000 6106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 15 000 6106 often in real-time on the comparison pages.
What if I can't find stock of 09 15 000 6106?
You can fill out our help required form which you can use to request a quote for 09 15 000 6106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.