Status: | Unknown |
---|---|
Series: | Han D Series |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.08
|
4,200
in stock
|
Buy Now | |
TTI Europe
from US$0.84
|
19,300
in stock
|
Buy Now | |
element14
from US$1.20
|
8,349
in stock
|
Buy Now | |
Farnell
from US$1.04
|
8,349
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
4,744
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
3,294
in stock
|
Buy Now | |
RS Americas
from US$0.91
|
2,376
in stock
|
Buy Now | |
Distrelec
from US$1.22
|
1,331
in stock
|
Buy Now | |
Heilind Electronics
from US$1.10
|
494
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.10
|
115
in stock
|
Buy Now | |
Schukat Electronic
from US$0.52
|
100
in stock
|
Buy Now | |
Powell Electronics
from US$0.71
|
74
in stock
|
Buy Now | |
Carlton-Bates
from US$0.93
|
54
in stock
|
Buy Now | |
Boersig
-
|
3,560
in stock
|
Buy Now | |
Stecker Express
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now |
Product Range | Han D Series |
---|---|
Contact Gender | Pin |
Wire Size AWG Max | 19AWG |
Contact Termination Type | Crimp |
Current Rating | 10A |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 0.98mm |
Cable Diameter Min | 0.98mm |
Contact Termination | Crimp |
For Use With | R 15 Inserts |
Gender | Plug |
Wire Area Size Max | 0.75mm² |
Wire Area Size Min | 0.75mm² |
Wire Size | 19AWG |
Wire Size AWG Min | 18AWG |
HAN D R15 STIFT-C 0,75 MM AG | TTI Europe |
CONTACT, PIN, 18AWG, CRIMP | element14 |
Contact, Male, 18Awg, Crimp | Newark Electronics |
Han-Com(R) crimp pin contact,0.75sq.mm | RS |
Contact | Transfer Multisort Elektronik |
Heavy Duty Han D male contact 0.75mm2 Silver, Han-Modular Series | HARTING 09150006105 | RS Americas |
HARTING Crimp Contact, Male, 10A, 18AWG | Distrelec |
HAN D R15 STIFT-C 0,75 MM AG | Heilind Electronics |
Crimp Contact Male Han D 0,75mm² CuAg | Schukat Electronic |
Crimp Pin Contact Copper Alloy 14 AWG - 26 AWG | Carlton-Bates |
Han D R15 stift-c 0,75 mm Ag | Boersig |
09150006105 Harting D-Crimpkontakt Kontaktstift (M) 0,75mm² AWG18 silber, 1 Stück | Stecker Express |
HAN AWG 18 Silver Plated Male Contact | Future Electronics |
Where can I find additional details, specifications and documents for a 09150006105.?
Additional datasheets, footprints and schematics for 09150006105. are listed on our Part Details page. You can also find images and similar parts to 09150006105. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09150006105. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09150006105. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09150006105. fall under?
The 09150006105. is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09150006105. when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09150006105. you can contact the distributor directly for product support, shipping queries etc.
Is the 09150006105. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09150006105. have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for 09150006105..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09150006105. often in real-time on the comparison pages.
What if I can't find stock of 09150006105.?
You can fill out our help required form which you can use to request a quote for 09150006105. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.