Status: | Unknown |
---|---|
Series: | Han D Series |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.99 |
1,000
|
Buy Now | |
TTI Europe | US$0.85 |
48,700
|
Buy Now | |
Transfer Multisort Elektronik | US$0.55 |
16,889
|
Buy Now | |
Farnell | US$0.93 |
12,523
|
Buy Now | |
Newark Electronics | US$0.85 |
12,498
|
Buy Now | |
element14 | US$1.25 |
12,498
|
Buy Now | |
Distrelec | US$1.15 |
7,280
|
Buy Now | |
Heilind Electronics | US$1.04 |
5,583
|
Buy Now | |
RS Americas | US$0.74 |
2,188
|
Buy Now | |
Heilind Electronics Asia | US$1.04 |
930
|
Buy Now | |
Powell Electronics | US$0.71 |
639
|
Buy Now | |
Schukat Electronic | US$0.52 |
45
|
Buy Now | |
Future Electronics | US$0.72 |
4
|
Buy Now | |
Boersig | - |
59,232
|
Buy Now | |
Stecker Express | - |
2,000
|
Buy Now | |
Carlton-Bates | US$0.90 |
-
|
Buy Now |
Product Range | Han D Series |
---|---|
Contact Gender | Pin |
Wire Size AWG Max | 22AWG |
Contact Termination Type | Crimp |
Current Rating | 10A |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Contact Type | Machined |
For Use With | Han D/ R 15 Inserts |
Wire Area Size Max | 0.37mm² |
Wire Area Size Min | 0.14mm² |
Wire Size AWG Min | 26AWG |
CONTACT MALE 0,14-0,37 QMM-AWG | TTI Europe |
Contact | Transfer Multisort Elektronik |
CONTACT, MALE, 26-22AWG, CRIMP | Farnell |
Contact, Male, 26-22Awg, Crimp | Newark Electronics |
HARTING Crimp Contact, Male, 10A, 22AWG | Distrelec |
R 15-STI-C-0,14-0,37 QMM-AWG2 42908 | Heilind Electronics |
Han D male contact AWG 26-22 (0.14-0.37mm2) Silver, Han-Modular Series | HARTING 09150006104 | RS Americas |
HAN D MALE CRIMP CONTACT AG AWG 26-22 | RS |
Crimp C. Male Han D 0,14...0,37mm² CuAg | Schukat Electronic |
Han D 26-22 AWG Silver Plated Male Crimp Contact | Future Electronics |
R 15-STI-C-0,14-0,37 QMM-AWG26-22 | Boersig |
09150006104 Harting D-Crimpkontakt Kontaktstift (M) 0,14mm² - 0,37mm² AWG26 - AWG22 silber, 1 Stück | Stecker Express |
Crimp Pin Contact Copper Alloy 22 AWG - 26 AWG | Carlton-Bates |
Where can I find additional details, specifications and documents for a 09 15 000 6104?
Additional datasheets, footprints and schematics for 09 15 000 6104 are listed on our Part Details page. You can also find images and similar parts to 09 15 000 6104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 15 000 6104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 15 000 6104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 15 000 6104 fall under?
The 09 15 000 6104 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09 15 000 6104 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 15 000 6104 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 15 000 6104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 15 000 6104 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Farnell, Newark Electronics and element14 have stock available or on a lead time for 09 15 000 6104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 15 000 6104 often in real-time on the comparison pages.
What if I can't find stock of 09 15 000 6104?
You can fill out our help required form which you can use to request a quote for 09 15 000 6104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.