Status: | Unknown |
---|---|
Series: | Han D Series |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.86 |
8,700
|
Buy Now | |
TTI Europe | US$0.76 |
48,100
|
Buy Now | |
RS Americas | US$0.91 |
23,949
|
Buy Now | |
Transfer Multisort Elektronik | US$0.55 |
10,883
|
Buy Now | |
Newark Electronics | US$0.85 |
7,052
|
Buy Now | |
element14 | US$1.23 |
7,052
|
Buy Now | |
Distrelec | US$1.11 |
5,094
|
Buy Now | |
Farnell | US$8.42 |
1,094
|
Buy Now | |
Future Electronics | US$0.74 |
200
|
Buy Now | |
Schukat Electronic | US$0.52 |
200
|
Buy Now | |
Powell Electronics | US$0.71 |
132
|
Buy Now | |
Heilind Electronics | US$1.04 |
131
|
Buy Now | |
Boersig | - |
17,988
|
Buy Now | |
Stecker Express | - |
2,000
|
Buy Now | |
Rapid Electronics | US$0.99 |
-
|
Buy Now | |
Carlton-Bates | US$0.90 |
-
|
Buy Now |
Product Range | Han D Series |
---|---|
Contact Plating | Silver Plated Contacts |
Contact Material | Copper |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 18AWG |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Contact Resistance | 3mohm |
Contact Termination | Crimp |
Current Rating | 10A |
Pack Quantity | 10 |
Wire Area Size Max | 1mm² |
CONTACT MALE 1 QMM-AWG 18 | TTI Europe |
Connector Male Insert Silver Plated 18AWG Crimp Contact Han DD Modular | HARTING 09150006102 | RS Americas |
Contact | Transfer Multisort Elektronik |
HAN-COM(R) CRIMP PIN CONTACT,1SQ.MM | RS |
Contact, Pin, 18Awg, Crimp | Newark Electronics |
CONTACT, PIN, 18AWG, CRIMP | element14 |
HARTING Crimp Contact, Male, 10A, 18AWG | Distrelec |
CONTACT, PIN, 18 AWG, CRIMP, PK10 | Farnell |
HAN 18 AWG Silver Plated Male Crimp Contact | Future Electronics |
Crimp Contact Male Han D 1,0mm² CuAg | Schukat Electronic |
HAN D R15 STIFT-C 1 MM AG AWG 18 | Heilind Electronics |
Han D R15 stift-c 1 mm Ag AWG18 | Boersig |
09150006102 Harting D-Crimpkontakt Kontaktstift (M) 1mm² AWG18 silber, 1 Stück | Stecker Express |
Harting 09 15 000 6102 Han® D Crimp Contact Male Silver 1mm² | Rapid Electronics |
Crimp Pin Contact Copper Alloy 14 AWG - 26 AWG | Carlton-Bates |
Where can I find additional details, specifications and documents for a 09 15 000 6102?
Additional datasheets, footprints and schematics for 09 15 000 6102 are listed on our Part Details page. You can also find images and similar parts to 09 15 000 6102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 15 000 6102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 15 000 6102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 15 000 6102 fall under?
The 09 15 000 6102 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 15 000 6102 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 15 000 6102 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 15 000 6102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 15 000 6102 have stock available?
Authorised distributors including TTI Europe, RS Americas, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for 09 15 000 6102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 15 000 6102 often in real-time on the comparison pages.
What if I can't find stock of 09 15 000 6102?
You can fill out our help required form which you can use to request a quote for 09 15 000 6102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.