Status: | Unknown |
---|---|
Series: | Han D Series |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
6,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
25,527
in stock
|
Buy Now | |
TTI Europe
from US$0.74
|
9,400
in stock
|
Buy Now | |
RS Americas
from US$0.89
|
8,095
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
7,110
in stock
|
Buy Now | |
element14
from US$1.22
|
7,110
in stock
|
Buy Now | |
Heilind Electronics
from US$1.04
|
3,701
in stock
|
Buy Now | |
Distrelec
from US$1.04
|
3,433
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
1,717
in stock
|
Buy Now | |
Powell Electronics
from US$0.71
|
1,285
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.04
|
617
in stock
|
Buy Now | |
Farnell
from US$9.42
|
414
in stock
|
Buy Now | |
Carlton-Bates
from US$1.07
|
14
in stock
|
Buy Now | |
Boersig
-
|
21,972
in stock
|
Buy Now | |
Stecker Express
-
|
2,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.51
|
-
|
Buy Now |
Product Range | Han D Series |
---|---|
Contact Gender | Pin |
Wire Size AWG Max | 16AWG |
Contact Termination Type | Crimp |
Current Rating | 10A |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 1.75mm |
Cable Diameter Min | 1.75mm |
Colour | Silver |
Contact Size | 16 |
Contact Termination | Crimp |
For Use With | HAN K Heavy Duty Connectors |
Gender | Plug |
Pack Quantity | 10 |
Wire Area Size Max | 1.5mm² |
Wire Area Size Min | 1.5mm² |
Wire Size | 16AWG |
Wire Size AWG Min | 16AWG |
Contact | Transfer Multisort Elektronik |
CONTACT MALE 1,5 QMM-AWG16 | TTI Europe |
Connector Male Insert Silver Plated 16 AWG Crimp Contact Han DD Modular | HARTING 09150006101 | RS Americas |
Contact, Male, 16Awg, Crimp | Newark Electronics |
CONTACT, MALE, 16AWG, CRIMP | element14 |
Han-Com(R) crimp pin contact,1.5sq.mm | RS |
R 15-STI-C-1,5 QMM-AWG16 | Heilind Electronics |
HARTING Crimp Contact, Male, 10A, 16AWG | Distrelec |
HAN 16 AWG Silver Plated Male Crimp Contact | Future Electronics |
CRIMP PIN, 1.5MM, PK10 | Farnell |
Crimp Pin Contact Copper Alloy 14 AWG - 26 AWG | Carlton-Bates |
R 15-STI-C-1,5 QMM-AWG16 | Boersig |
09150006101 Harting D-Crimpkontakt Kontaktstift (M) 1,5mm² AWG16 silber, 1 Stück | Stecker Express |
Crimp Contact Male Han D 1,5mm² CuAg | Schukat Electronic |
Where can I find additional details, specifications and documents for a 09 15 000 6101?
Additional datasheets, footprints and schematics for 09 15 000 6101 are listed on our Part Details page. You can also find images and similar parts to 09 15 000 6101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 15 000 6101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 15 000 6101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 15 000 6101 fall under?
The 09 15 000 6101 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09 15 000 6101 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 15 000 6101 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 15 000 6101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 15 000 6101 have stock available?
Authorised distributors including Transfer Multisort Elektronik, TTI Europe, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 09 15 000 6101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 15 000 6101 often in real-time on the comparison pages.
What if I can't find stock of 09 15 000 6101?
You can fill out our help required form which you can use to request a quote for 09 15 000 6101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.