Status: | Unknown |
---|---|
Series: | R15 Series |
RoHS: | Unknown |
Product Range | R15 Series |
---|---|
Shell Type | Solid Shell Straight Plug |
For Use With | R 15 Inserts |
Connector Body Material | Aluminium Body |
Connector Shell Size | 15 |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 28mm |
Connector Mounting | Cable Mount |
Contact Resistance | 3mohm |
Current Rating | 10A |
External Length / Height | 71mm |
IP / NEMA Rating | IP65 |
Material | Aluminium |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Shell Finish | Anodized |
Voltage Rating VAC | 250V |
Connector, Power, Heavy Duty, METAL HOOD STANDARD 7 POLE+PE, Han R15 Series | HARTING 09150000421 | RS Americas |
Circular Shell, Screw Mounted Hood, Solid Shell Straight Plug, 15, Aluminium Body, R15 Series Rohs Compliant: Yes |Harting 09 15 000 0421 | Newark Electronics |
HOUSING, FREE, HANR15 | element14 |
09150000421 Harting R15 Kabelsteckverbinder gerade Stift / Buchse Kabelabgang gerade PG11x1,41, Klemmbereich 4,0mm - 10,0mm | Stecker Express |
R 15-GG-AL | Boersig |
Where can I find additional details, specifications and documents for a 09 15 000 0421?
Additional datasheets, footprints and schematics for 09 15 000 0421 are listed on our Part Details page. You can also find images and similar parts to 09 15 000 0421 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 15 000 0421 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 15 000 0421 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 15 000 0421 fall under?
The 09 15 000 0421 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 15 000 0421 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 15 000 0421 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 15 000 0421 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 15 000 0421 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Stecker Express have stock available or on a lead time for 09 15 000 0421.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 15 000 0421 often in real-time on the comparison pages.
What if I can't find stock of 09 15 000 0421?
You can fill out our help required form which you can use to request a quote for 09 15 000 0421 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.