Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.35
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Cable Mount |
LEDs | Without LED |
Han-Mod RJ45 IDC cable jack 8P AWG 24-22 | HARTING 09145451562 | RS Americas |
Han Mod RJ45 IDC cable jack 8P AWG 24 22 | RS |
09145451562 Harting Han RJ45 Kabelbuchse Cat.6A Buchseneinsatz (F) Schneidklemmanschluss (IDC-Kontakte), 8-polig | Stecker Express |
Rj45 Conn, Jack, 8P8C, 1Port, Idc | Newark Electronics |
37AC1855 | element14 |
RJ45 CONN, JACK, 8P8C, 1PORT, IDC | Farnell |
Han-Mod RJ45 IDC cable jack 8P AWG 24-22 | Boersig |
Where can I find additional details, specifications and documents for a 09145451562?
Additional datasheets, footprints and schematics for 09145451562 are listed on our Part Details page. You can also find images and similar parts to 09145451562 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09145451562 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09145451562 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09145451562 fall under?
The 09145451562 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 09145451562 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09145451562 you can contact the distributor directly for product support, shipping queries etc.
Is the 09145451562 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09145451562 have stock available?
Authorised distributors including RS Americas, RS, Stecker Express, Newark Electronics and element14 have stock available or on a lead time for 09145451562.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09145451562 often in real-time on the comparison pages.
What if I can't find stock of 09145451562?
You can fill out our help required form which you can use to request a quote for 09145451562 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.